TVS DIODE 5VWM 25VC 0603/SOD523F Product overview: CPDU5V0USP-HF from Comchip Technology is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CPDU5V0USP-HF can be used for catalog matching and distributor lookup.
25V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount 0603/SOD-523F
25V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount 0603/SOD-523F
25V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount 0603/SOD-523F
Manufacturer: Comchip Technology
Win Source Part Number: 1030109-CPDU5V0USP-H
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Capacitance @ Frequency: 0.6pF @ 1MHz
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 0603/SOD-523F
STAND-OFF Voltage (Vwm): 5V (Max)
Minimum Breakdown Voltage: 5.4V
Max Clamping Voltage: 25V
Peak Pulse Current(Ippm): 3A (8/20μs)
Power Dissipation - Pd: 75W
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 4k pcs
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-CPDU5V0USP-HF | 641-1763-6-ND | 1030109-CPDU5V0USP-HF |
| Product Name | TVS Protection Diode | TVS Diodes | TVS - TVS - Diodes - CPDU5V0USP-HF |
| Configuration | Single | Single | |
| RoHS Compliant | RoHS | ||
| Package | Tape & Reel (TR) | 0603 (1608 Metric) | SOD-523; 0603/SOD-523F |
| Peak Pulse Power | 75 watts | 75 watts | |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |