Comchip Technology Corporation TVS Diodes CPDU5V0U-HF

Description
12.5V Clamp 16A (8/20µs) Ipp Tvs Diode Surface Mount 0603 (1608 Metric)
Request a Quote Datasheet
Description
12.5V Clamp 16A (8/20µs) Ipp Tvs Diode Surface Mount 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 641-1303-1-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
641-1303-1-ND
TVS Diodes 641-1303-1-ND
12.5V Clamp 16A (8/20µs) Ipp Tvs Diode Surface Mount 0603 (1608 Metric)

12.5V Clamp 16A (8/20µs) Ipp Tvs Diode Surface Mount 0603 (1608 Metric)

Buy Now Datasheet
TVS Diodes - 641-1303-2-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
641-1303-2-ND
TVS Diodes 641-1303-2-ND
12.5V Clamp 16A (8/20µs) Ipp Tvs Diode Surface Mount 0603 (1608 Metric)

12.5V Clamp 16A (8/20µs) Ipp Tvs Diode Surface Mount 0603 (1608 Metric)

Buy Now Datasheet
TVS Diodes - 641-1303-6-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
641-1303-6-ND
TVS Diodes 641-1303-6-ND
12.5V Clamp 16A (8/20µs) Ipp Tvs Diode Surface Mount 0603 (1608 Metric)

12.5V Clamp 16A (8/20µs) Ipp Tvs Diode Surface Mount 0603 (1608 Metric)

Buy Now Datasheet
TVS Protection Diode - 144-CPDU5V0U-HF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-CPDU5V0U-HF
TVS Protection Diode 144-CPDU5V0U-HF
TVS DIODE 5VWM 12.5VC 0603 Product overview: CPDU5V0U-HF from Comchip Technology is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CPDU5V0U-HF can be used for catalog matching and distributor lookup.

TVS DIODE 5VWM 12.5VC 0603 Product overview: CPDU5V0U-HF from Comchip Technology is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CPDU5V0U-HF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - CPDU5V0U-HF - 1030107-CPDU5V0U-HF - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - CPDU5V0U-HF
1030107-CPDU5V0U-HF
TVS - TVS - Diodes - CPDU5V0U-HF 1030107-CPDU5V0U-HF
Manufacturer: Comchip Technology Win Source Part Number: 1030107-CPDU5V0U-HF Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 1 Capacitance @ Frequency: 90pF @ 1MHz Categories: Circuit Protection Status: Active Case / Package: 0603 (1608 Metric) STAND-OFF Voltage (Vwm): 5V Minimum Breakdown Voltage: 6V Max Clamping Voltage: 12.5V Peak Pulse Current(Ippm): 16A (8/20μs) Power Dissipation - Pd: 200W Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 4k pcs

Manufacturer: Comchip Technology
Win Source Part Number: 1030107-CPDU5V0U-HF
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Capacitance @ Frequency: 90pF @ 1MHz
Categories: Circuit Protection
Status: Active
Case / Package: 0603 (1608 Metric)
STAND-OFF Voltage (Vwm): 5V
Minimum Breakdown Voltage: 6V
Max Clamping Voltage: 12.5V
Peak Pulse Current(Ippm): 16A (8/20μs)
Power Dissipation - Pd: 200W
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Quantity per package: 4k pcs

Buy Now Datasheet
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) - CPDU5V0U-HF - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD)
CPDU5V0U-HF
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) CPDU5V0U-HF
16A@8/20us 200W 12.5V 6V 5V SOD-523F Electrostatic and Surge Protection (TVS/ESD) ROHS

16A@8/20us 200W 12.5V 6V 5V SOD-523F Electrostatic and Surge Protection (TVS/ESD) ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics LCSC Electronics Technology (HK) Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 641-1303-1-ND 144-CPDU5V0U-HF 1030107-CPDU5V0U-HF CPDU5V0U-HF
Product Name TVS Diodes TVS Protection Diode TVS - TVS - Diodes - CPDU5V0U-HF TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD)
Configuration Single Single
Package 2-SMD, No Lead Tape & Reel (TR) 0603 (1608 Metric) SOD-523
Peak Pulse Power 200 watts 200 watts 200 watts
VC 12.5 volts 12.5 volts 12.5 volts
VBR 6 volts 6 volts 6 volts
Unlock Full Specs
to access all available technical data