Comchip Technology Corporation TVS - TVS - Diodes - CPDU5V0C-HF CPDU5V0C-HF

Description
Manufacturer: Comchip Technology Win Source Part Number: 1030108-CPDU5V0C-HF Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Bidirectional Channels: 1 Capacitance @ Frequency: 25pF @ 1MHz Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 125°C (TJ) Case / Package: 0603 (1608 Metric) STAND-OFF Voltage (Vwm): 5V Minimum Breakdown Voltage: 6.1V Max Clamping Voltage: 17V Peak Pulse Current(Ippm): 4A (8/20μs) Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 4k pcs
Request a Quote Datasheet
Description
Manufacturer: Comchip Technology Win Source Part Number: 1030108-CPDU5V0C-HF Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Bidirectional Channels: 1 Capacitance @ Frequency: 25pF @ 1MHz Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 125°C (TJ) Case / Package: 0603 (1608 Metric) STAND-OFF Voltage (Vwm): 5V Minimum Breakdown Voltage: 6.1V Max Clamping Voltage: 17V Peak Pulse Current(Ippm): 4A (8/20μs) Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 4k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - CPDU5V0C-HF - 1030108-CPDU5V0C-HF - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - CPDU5V0C-HF
1030108-CPDU5V0C-HF
TVS - TVS - Diodes - CPDU5V0C-HF 1030108-CPDU5V0C-HF
Manufacturer: Comchip Technology Win Source Part Number: 1030108-CPDU5V0C-HF Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Bidirectional Channels: 1 Capacitance @ Frequency: 25pF @ 1MHz Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 125°C (TJ) Case / Package: 0603 (1608 Metric) STAND-OFF Voltage (Vwm): 5V Minimum Breakdown Voltage: 6.1V Max Clamping Voltage: 17V Peak Pulse Current(Ippm): 4A (8/20μs) Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 4k pcs

Manufacturer: Comchip Technology
Win Source Part Number: 1030108-CPDU5V0C-HF
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 1
Capacitance @ Frequency: 25pF @ 1MHz
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 125°C (TJ)
Case / Package: 0603 (1608 Metric)
STAND-OFF Voltage (Vwm): 5V
Minimum Breakdown Voltage: 6.1V
Max Clamping Voltage: 17V
Peak Pulse Current(Ippm): 4A (8/20μs)
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 4k pcs

Buy Now Datasheet
TVS Diodes - 641-1680-2-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
641-1680-2-ND
TVS Diodes 641-1680-2-ND
17V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount 0603 (1608 Metric)

17V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount 0603 (1608 Metric)

Buy Now Datasheet
TVS Diodes - 641-1680-6-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
641-1680-6-ND
TVS Diodes 641-1680-6-ND
17V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount 0603 (1608 Metric)

17V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount 0603 (1608 Metric)

Buy Now Datasheet
TVS Diodes - 641-1680-1-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
641-1680-1-ND
TVS Diodes 641-1680-1-ND
17V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount 0603 (1608 Metric)

17V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount 0603 (1608 Metric)

Buy Now Datasheet
TVS Protection Diode - 144-CPDU5V0C-HF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-CPDU5V0C-HF
TVS Protection Diode 144-CPDU5V0C-HF
TVS DIODE 5VWM 17VC 0603 Product overview: CPDU5V0C-HF from Comchip Technology is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CPDU5V0C-HF can be used for catalog matching and distributor lookup.

TVS DIODE 5VWM 17VC 0603 Product overview: CPDU5V0C-HF from Comchip Technology is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CPDU5V0C-HF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1030108-CPDU5V0C-HF 641-1680-2-ND 144-CPDU5V0C-HF
Product Name TVS - TVS - Diodes - CPDU5V0C-HF TVS Diodes TVS Protection Diode
Package 0603 (1608 Metric) 2-SMD, No Lead Tape & Reel (TR)
VWM 5 volts
IPPM 4 amps
VC 17 volts 17 volts
VBR 6.1 volts 6.1 volts
Unlock Full Specs
to access all available technical data