TVS DIODE 5VWM 15VC 0603/SOD523F Product overview: CPDU5V0 from Comchip Technology is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CPDU5V0 can be used for catalog matching and distributor lookup.
Manufacturer: Comchip Technology
Win Source Part Number: 1162897-CPDU5V0
Manufacturer Homepage: www.comchiptech.com
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
15V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 0603/SOD-523F
15V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 0603/SOD-523F
15V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 0603/SOD-523F
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-CPDU5V0 | 1162897-CPDU5V0 | 641-1088-1-ND |
| Product Name | TVS Protection Diode | TVS - TVS - Diodes - CPDU5V0 | TVS Diodes |
| Configuration | Single | Single | |
| RoHS Compliant | RoHS | ||
| Package | Tape & Reel (TR) | 2-SMD, No Lead | |
| Peak Pulse Power | 75 watts | 75 watts |