Win Source Part Number: 1356180-CPDU3V3UP
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Temperature Range - Operating: -55°C ~ 125°C (TJ)
Fake Threat In the Open Market: 55 pct.
Type: Zener
MSL Level: 1 (Unlimited)
Mfr: Comchip Technology
Package: Tape & Reel
Product Status: Active
Package / Case: 2-SMD, No Lead
Supplier Device Package: 0603/SOD-523F
Base Product Number: CPDU3V3
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
Applications: General Purpose
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Reverse Standoff (Typ): 3.3V
Voltage - Clamping (Max) @ Ipp: 8V
Current - Peak Pulse (10/1000µs): 5A (8/20µs)
Power - Peak Pulse: 40W
Power Line Protection: No
Capacitance @ Frequency: 12pF @ 1MHz
Unidirectional Channels: 1
8V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 0603/SOD-523F
8V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 0603/SOD-523F
8V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 0603/SOD-523F
TVS DIODE 3.3VWM 8V 0603/SOD523F Product overview: CPDU3V3UP from Comchip Technology is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 8V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 8V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CPDU3V3UP can be used for catalog matching and distributor lookup.
TVS DIODE 3.3VWM 8V 0603/SOD523F
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1356180-CPDU3V3UP | 641-CPDU3V3UPDKR-ND | 144-CPDU3V3UP | CPDU3V3UP |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes | 8V TVS Protection Diode | TVS Diodes |
| Package | 2-SMD, No Lead | 2-SMD, No Lead | Tape & Reel (TR) | 2-SMD, No Lead |
| Peak Pulse Power | 40 watts | 40 watts | 40 watts | 40 watts |
| VC | 8 volts | 8 volts | 8 volts | |
| CT | 12 pF | |||
| Tj | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |