Comchip Technology Corporation 50V TVS Protection Diode CPDU24V0U-HF

Description
TVS DIODE 24VWM 50V 0603/SOD523F Product overview: CPDU24V0U-HF from Comchip Technology is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 50V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 50V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CPDU24V0U-HF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TVS DIODE 24VWM 50V 0603/SOD523F Product overview: CPDU24V0U-HF from Comchip Technology is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 50V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 50V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CPDU24V0U-HF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
50V TVS Protection Diode - 144-CPDU24V0U-HF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50V TVS Protection Diode
144-CPDU24V0U-HF
50V TVS Protection Diode 144-CPDU24V0U-HF
TVS DIODE 24VWM 50V 0603/SOD523F Product overview: CPDU24V0U-HF from Comchip Technology is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 50V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 50V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CPDU24V0U-HF can be used for catalog matching and distributor lookup.

TVS DIODE 24VWM 50V 0603/SOD523F Product overview: CPDU24V0U-HF from Comchip Technology is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 50V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 50V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CPDU24V0U-HF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - 641-1679-1-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
641-1679-1-ND
TVS Diodes 641-1679-1-ND
50V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount 0603/SOD-523F

50V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount 0603/SOD-523F

Buy Now Datasheet
TVS Diodes - 641-1679-6-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
641-1679-6-ND
TVS Diodes 641-1679-6-ND
50V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount 0603/SOD-523F

50V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount 0603/SOD-523F

Buy Now Datasheet
TVS Diodes - 641-1679-2-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
641-1679-2-ND
TVS Diodes 641-1679-2-ND
50V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount 0603/SOD-523F

50V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount 0603/SOD-523F

Buy Now Datasheet
TVS - TVS - Diodes - CPDU24V0U-HF - 1030105-CPDU24V0U-HF - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - CPDU24V0U-HF
1030105-CPDU24V0U-HF
TVS - TVS - Diodes - CPDU24V0U-HF 1030105-CPDU24V0U-HF
Manufacturer: Comchip Technology Win Source Part Number: 1030105-CPDU24V0U-HF Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 1 Capacitance @ Frequency: 35pF @ 1MHz Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 125°C (TJ) Case / Package: 0603/SOD-523F STAND-OFF Voltage (Vwm): 24V Minimum Breakdown Voltage: 26.5V Max Clamping Voltage: 50V Peak Pulse Current(Ippm): 3A (8/20μs) Power Dissipation - Pd: 150W Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 4k pcs

Manufacturer: Comchip Technology
Win Source Part Number: 1030105-CPDU24V0U-HF
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Capacitance @ Frequency: 35pF @ 1MHz
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 125°C (TJ)
Case / Package: 0603/SOD-523F
STAND-OFF Voltage (Vwm): 24V
Minimum Breakdown Voltage: 26.5V
Max Clamping Voltage: 50V
Peak Pulse Current(Ippm): 3A (8/20μs)
Power Dissipation - Pd: 150W
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 4k pcs

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-CPDU24V0U-HF 641-1679-1-ND 1030105-CPDU24V0U-HF
Product Name 50V TVS Protection Diode TVS Diodes TVS - TVS - Diodes - CPDU24V0U-HF
Configuration Single Single
RoHS Compliant RoHS
Package Tape & Reel (TR) 2-SMD, No Lead SOD-523; 0603/SOD-523F
Peak Pulse Power 150 watts 150 watts
Tj -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data