Manufacturer: Comchip Technology
Win Source Part Number: 1030106-CPDU24V-HF
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 1
Capacitance @ Frequency: 10pF @ 1MHz
Categories: Circuit Protection
Status: Active
Case / Package: 0603/SOD-523F
STAND-OFF Voltage (Vwm): 24V
Minimum Breakdown Voltage: 25V
Max Clamping Voltage: 47V
Peak Pulse Current(Ippm): 1A (8/20μs)
Power Dissipation - Pd: 47W
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 4k pcs
TVS DIODE 24VWM 47V 0603/SOD523F Product overview: CPDU24V-HF from Comchip Technology is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 47V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 47V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CPDU24V-HF can be used for catalog matching and distributor lookup.
47V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount 0603/SOD-523F
47V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount 0603/SOD-523F
47V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount 0603/SOD-523F
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1030106-CPDU24V-HF | 144-CPDU24V-HF | 641-2005-1-ND |
| Product Name | TVS - TVS - Diodes - CPDU24V-HF | 47V TVS Protection Diode | TVS Diodes |
| Package | SOD-523; 0603/SOD-523F | Tape & Reel (TR) | 2-SMD, No Lead |
| VWM | 24 volts | ||
| IPPM | 1 amps | ||
| VC | 47 volts | 47 volts | |
| VBR | 25 volts | 25 volts |