24V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 0603/SOD-523F
TVS DIODE 12VWM 24V 0603/SOD523F Product overview: CPDU12V0U from Comchip Technology is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 24V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 24V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CPDU12V0U can be used for catalog matching and distributor lookup.
Manufacturer: Comchip Technology
Win Source Part Number: 1030101-CPDU12V0U
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Capacitance @ Frequency: 60pF @ 1MHz
Categories: Circuit Protection
Status: Active
Case / Package: 0603/SOD-523F
STAND-OFF Voltage (Vwm): 12V
Minimum Breakdown Voltage: 13.3V
Max Clamping Voltage: 24V
Peak Pulse Current(Ippm): 5A (8/20μs)
Power Dissipation - Pd: 120W
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Sufficient
Quantity per package: 4k pcs
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 641-1406-2-ND | 144-CPDU12V0U | 1030101-CPDU12V0U |
| Product Name | TVS Diodes | 24V TVS Protection Diode | TVS - TVS - Diodes - CPDU12V0U |
| Configuration | Single | Single | |
| Package | 2-SMD, No Lead | Tape & Reel (TR) | SOD-523; 0603/SOD-523F |
| Peak Pulse Power | 120 watts | 120 watts | |
| VC | 24 volts | 24 volts | |
| VBR | 13.3 volts | 13.3 volts |