Comchip Technology Corporation TVS - TVS - Diodes - CPDU12V0U-HF CPDU12V0U-HF

Description
Manufacturer: Comchip Technology Win Source Part Number: 1030102-CPDU12V0U-HF Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 1 Capacitance @ Frequency: 60pF @ 1MHz Categories: Circuit Protection Status: Active Case / Package: 0603/SOD-523F STAND-OFF Voltage (Vwm): 12V Minimum Breakdown Voltage: 13.3V Max Clamping Voltage: 24V Peak Pulse Current(Ippm): 5A (8/20μs) Power Dissipation - Pd: 120W Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 4k pcs
Request a Quote Datasheet
Description
Manufacturer: Comchip Technology Win Source Part Number: 1030102-CPDU12V0U-HF Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 1 Capacitance @ Frequency: 60pF @ 1MHz Categories: Circuit Protection Status: Active Case / Package: 0603/SOD-523F STAND-OFF Voltage (Vwm): 12V Minimum Breakdown Voltage: 13.3V Max Clamping Voltage: 24V Peak Pulse Current(Ippm): 5A (8/20μs) Power Dissipation - Pd: 120W Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 4k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - CPDU12V0U-HF - 1030102-CPDU12V0U-HF - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - CPDU12V0U-HF
1030102-CPDU12V0U-HF
TVS - TVS - Diodes - CPDU12V0U-HF 1030102-CPDU12V0U-HF
Manufacturer: Comchip Technology Win Source Part Number: 1030102-CPDU12V0U-HF Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 1 Capacitance @ Frequency: 60pF @ 1MHz Categories: Circuit Protection Status: Active Case / Package: 0603/SOD-523F STAND-OFF Voltage (Vwm): 12V Minimum Breakdown Voltage: 13.3V Max Clamping Voltage: 24V Peak Pulse Current(Ippm): 5A (8/20μs) Power Dissipation - Pd: 120W Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 4k pcs

Manufacturer: Comchip Technology
Win Source Part Number: 1030102-CPDU12V0U-HF
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Capacitance @ Frequency: 60pF @ 1MHz
Categories: Circuit Protection
Status: Active
Case / Package: 0603/SOD-523F
STAND-OFF Voltage (Vwm): 12V
Minimum Breakdown Voltage: 13.3V
Max Clamping Voltage: 24V
Peak Pulse Current(Ippm): 5A (8/20μs)
Power Dissipation - Pd: 120W
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Quantity per package: 4k pcs

Buy Now Datasheet
24V TVS Protection Diode - 144-CPDU12V0U-HF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
24V TVS Protection Diode
144-CPDU12V0U-HF
24V TVS Protection Diode 144-CPDU12V0U-HF
TVS DIODE 12VWM 24V 0603/SOD523F Product overview: CPDU12V0U-HF from Comchip Technology is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 24V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 24V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CPDU12V0U-HF can be used for catalog matching and distributor lookup.

TVS DIODE 12VWM 24V 0603/SOD523F Product overview: CPDU12V0U-HF from Comchip Technology is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 24V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 24V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CPDU12V0U-HF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - 641-2097-1-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
641-2097-1-ND
TVS Diodes 641-2097-1-ND
24V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 0603/SOD-523F

24V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 0603/SOD-523F

Buy Now Datasheet
TVS Diodes - 641-2097-6-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
641-2097-6-ND
TVS Diodes 641-2097-6-ND
24V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 0603/SOD-523F

24V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 0603/SOD-523F

Buy Now Datasheet
TVS Diodes - 641-2097-2-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
641-2097-2-ND
TVS Diodes 641-2097-2-ND
24V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 0603/SOD-523F

24V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 0603/SOD-523F

Buy Now Datasheet
TVS DIODE 12VWM 24VC 0603 - 186-CPDU12V0U-HF - Utmel Electronic Limited
Hong Kong, China
TVS DIODE 12VWM 24VC 0603
186-CPDU12V0U-HF
TVS DIODE 12VWM 24VC 0603 186-CPDU12V0U-HF
TVS DIODE 12VWM 24VC 0603

TVS DIODE 12VWM 24VC 0603

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Utmel Electronic Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1030102-CPDU12V0U-HF 144-CPDU12V0U-HF 641-2097-1-ND 186-CPDU12V0U-HF
Product Name TVS - TVS - Diodes - CPDU12V0U-HF 24V TVS Protection Diode TVS Diodes TVS DIODE 12VWM 24VC 0603
Package SOD-523; 0603/SOD-523F Tape & Reel (TR) 2-SMD, No Lead 2-SMD, No Lead
VWM 12 volts
IPPM 5 amps
VC 24 volts 24 volts 24 volts
VBR 13.3 volts 13.3 volts 15.5 volts
Unlock Full Specs
to access all available technical data