TVS DIODE 12VWM 25V 0603/SOD523F Product overview: CPDU12V from Comchip Technology is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 25V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 25V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CPDU12V can be used for catalog matching and distributor lookup.
25V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount 0603/SOD-523F
Manufacturer: Comchip Technology
Win Source Part Number: 1162895-CPDU12V
Manufacturer Homepage: www.comchiptech.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Sufficient
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-CPDU12V | CPDU12V-ND | 1162895-CPDU12V |
| Product Name | 25V TVS Protection Diode | TVS Diodes | TVS - TVS - Diodes - CPDU12V |
| Configuration | Single | Single | |
| RoHS Compliant | RoHS | ||
| Package | Tape & Reel (TR) | 2-SMD, No Lead | |
| Peak Pulse Power | 25 watts | 25 watts |