Comchip Technology Corporation 25V TVS Protection Diode CPDU12V-HF

Description
TVS DIODE 12VWM 25V 0603/SOD523F Product overview: CPDU12V-HF from Comchip Technology is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 25V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 25V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CPDU12V-HF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TVS DIODE 12VWM 25V 0603/SOD523F Product overview: CPDU12V-HF from Comchip Technology is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 25V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 25V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CPDU12V-HF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
25V TVS Protection Diode - 144-CPDU12V-HF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
25V TVS Protection Diode
144-CPDU12V-HF
25V TVS Protection Diode 144-CPDU12V-HF
TVS DIODE 12VWM 25V 0603/SOD523F Product overview: CPDU12V-HF from Comchip Technology is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 25V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 25V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CPDU12V-HF can be used for catalog matching and distributor lookup.

TVS DIODE 12VWM 25V 0603/SOD523F Product overview: CPDU12V-HF from Comchip Technology is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 25V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 25V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CPDU12V-HF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - CPDU12V-HF - 1030103-CPDU12V-HF - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - CPDU12V-HF
1030103-CPDU12V-HF
TVS - TVS - Diodes - CPDU12V-HF 1030103-CPDU12V-HF
Manufacturer: Comchip Technology Win Source Part Number: 1030103-CPDU12V-HF Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Bidirectional Channels: 1 Capacitance @ Frequency: 12pF @ 1MHz Categories: Circuit Protection Status: Active Case / Package: 0603/SOD-523F STAND-OFF Voltage (Vwm): 12V Minimum Breakdown Voltage: 13V Max Clamping Voltage: 25V Peak Pulse Current(Ippm): 1A (8/20μs) Power Dissipation - Pd: 25W Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 4k pcs

Manufacturer: Comchip Technology
Win Source Part Number: 1030103-CPDU12V-HF
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 1
Capacitance @ Frequency: 12pF @ 1MHz
Categories: Circuit Protection
Status: Active
Case / Package: 0603/SOD-523F
STAND-OFF Voltage (Vwm): 12V
Minimum Breakdown Voltage: 13V
Max Clamping Voltage: 25V
Peak Pulse Current(Ippm): 1A (8/20μs)
Power Dissipation - Pd: 25W
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Quantity per package: 4k pcs

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-CPDU12V-HF 1030103-CPDU12V-HF
Product Name 25V TVS Protection Diode TVS - TVS - Diodes - CPDU12V-HF
Configuration Single
RoHS Compliant RoHS
Package Tape & Reel (TR) SOD-523; 0603/SOD-523F
Peak Pulse Power 25 watts
Tj -40 C (-40 F)
Unlock Full Specs
to access all available technical data