Manufacturer: Comchip Technology
Win Source Part Number: 1030097-CPDT6-5V4C-H
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 4
Categories: Circuit Protection
Status: Obsolete(EOL)
Case / Package: SOT-23-6
STAND-OFF Voltage (Vwm): 5V
Minimum Breakdown Voltage: 6.1V
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1030097-CPDT6-5V4C-HF |
| Product Name | TVS - TVS - Diodes - CPDT6-5V4C-HF |
| Package | SOT23; SOT-23-6 |