Comchip Technology Corporation TVS Diodes CPDT6-5V4-HF

Description
15V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6
Request a Quote Datasheet
Description
15V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 641-1086-1-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
641-1086-1-ND
TVS Diodes 641-1086-1-ND
15V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6

15V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6

Buy Now Datasheet
TVS Diodes - 641-1086-6-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
641-1086-6-ND
TVS Diodes 641-1086-6-ND
15V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6

15V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6

Buy Now Datasheet
TVS Diodes - 641-1086-2-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
641-1086-2-ND
TVS Diodes 641-1086-2-ND
15V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6

15V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6

Buy Now Datasheet
TVS - TVS - Diodes - CPDT6-5V4-HF - 1030098-CPDT6-5V4-HF - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - CPDT6-5V4-HF
1030098-CPDT6-5V4-HF
TVS - TVS - Diodes - CPDT6-5V4-HF 1030098-CPDT6-5V4-HF
Manufacturer: Comchip Technology Win Source Part Number: 1030098-CPDT6-5V4-HF Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Bidirectional Channels: 4 Categories: Circuit Protection Status: Active Case / Package: SOT-23-6 STAND-OFF Voltage (Vwm): 5V Minimum Breakdown Voltage: 5.1V Max Clamping Voltage: 15V Peak Pulse Current(Ippm): 5A (8/20μs) Power Dissipation - Pd: 75W Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Comchip Technology
Win Source Part Number: 1030098-CPDT6-5V4-HF
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 4
Categories: Circuit Protection
Status: Active
Case / Package: SOT-23-6
STAND-OFF Voltage (Vwm): 5V
Minimum Breakdown Voltage: 5.1V
Max Clamping Voltage: 15V
Peak Pulse Current(Ippm): 5A (8/20μs)
Power Dissipation - Pd: 75W
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Singapore, Singapore
SOT23 TVS Protection Diode
144-CPDT6-5V4-HF
SOT23 TVS Protection Diode 144-CPDT6-5V4-HF
TVS DIODE 5VWM 15VC SOT23-6 Product overview: CPDT6-5V4-HF from Comchip Technology is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SOT23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SOT23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CPDT6-5V4-HF can be used for catalog matching and distributor lookup.

TVS DIODE 5VWM 15VC SOT23-6 Product overview: CPDT6-5V4-HF from Comchip Technology is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SOT23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SOT23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CPDT6-5V4-HF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 641-1086-1-ND 1030098-CPDT6-5V4-HF 144-CPDT6-5V4-HF
Product Name TVS Diodes TVS - TVS - Diodes - CPDT6-5V4-HF SOT23 TVS Protection Diode
Configuration Single Single
Package SOT23; SOT-23-6 SOT23; SOT-23-6 Tape & Reel (TR)
Peak Pulse Power 75 watts 75 watts
VC 15 volts 15 volts
VBR 5.1 volts 5.1 volts
Unlock Full Specs
to access all available technical data