Win Source Part Number: 1362389-CPDT6-5V0USP
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Package: Tape & Reel
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 33 pct.
Type: Steering (Rail to Rail)
MSL Level: 1 (Unlimited)
Mfr: Comchip Technology
Product Status: Active
Package / Case: SOT-23-6
Supplier Device Package: SOT-23-6
Base Product Number: CPDT6-5
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
Applications: General Purpose
ECCN: EAR99
Voltage - Reverse Standoff (Typ): 5V
Voltage - Breakdown (Min): 6.5V
Voltage - Clamping (Max) @ Ipp: 25V
Current - Peak Pulse (10/1000µs): 5A
Power - Peak Pulse: 125W
Power Line Protection: Yes
Capacitance @ Frequency: 0.8pF @ 1MHz
Unidirectional Channels: 4
DIODE ESD 5VWM 15VC SOT-23-6 Product overview: CPDT6-5V0USP-HF from Comchip Technology is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, SOT-23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CPDT6-5V0USP-HF can be used for catalog matching and distributor lookup.
TVS DIODE 5VWM 25VC SOT236
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1362389-CPDT6-5V0USP-HF | 144-CPDT6-5V0USP-HF | 641-CPDT6-5V0USP-HFTR-ND |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | SOT-23 TVS Protection Diode | TVS Diodes |
| Package | SOT-23-6 | Tape & Reel (TR) | SOT23; SOT-23-6 |
| Peak Pulse Power | 125 watts | 125 watts | 125 watts |
| VC | 25 volts | 25 volts | |
| VBR | 6.5 volts | 6.5 volts | |
| CT | 0.8000 pF |