12.5V Clamp 10A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6
12.5V Clamp 10A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6
12.5V Clamp 10A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6
TVS DIODE 5VWM 12.5VC SOT23-6 Product overview: CPDT6-5V0UPC-HF from Comchip Technology is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SOT23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SOT23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CPDT6-5V0UPC-HF can be used for catalog matching and distributor lookup.
Manufacturer: Comchip Technology
Win Source Part Number: 1030095-CPDT6-5V0UPC
Packaging: Reel - TR
Type: Steering (Rail to Rail)
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 4
Power Line Protection: Yes
Capacitance @ Frequency: 2.2pF @ 1MHz
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: SOT-23-6
STAND-OFF Voltage (Vwm): 5V (Max)
Minimum Breakdown Voltage: 6V
Max Clamping Voltage: 12.5V
Peak Pulse Current(Ippm): 10A (8/20μs)
Power Dissipation - Pd: 125W
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
TVS DIODE 5VWM 12.5VC SOT23-6
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 641-1829-2-ND | 144-CPDT6-5V0UPC-HF | 1030095-CPDT6-5V0UPC-HF | CPDT6-5V0UPC-HF |
| Product Name | TVS Diodes | SOT23 TVS Protection Diode | TVS - TVS - Diodes - CPDT6-5V0UPC-HF | TVS Diodes |
| Configuration | Single | Single | ||
| Package | SOT23; SOT-23-6 | Tape & Reel (TR) | SOT23; SOT-23-6 | SOT23; SOT-23-6 |
| Peak Pulse Power | 125 watts | 125 watts | 125 watts | |
| VC | 12.5 volts | 12.5 volts | 12.5 volts | |
| VBR | 6 volts | 6 volts | 6 volts |