Manufacturer: Comchip Technology
Win Source Part Number: 1030096-CPDT6-5V0U-H
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 5
Categories: Circuit Protection
Status: Obsolete(EOL)
Case / Package: SOT-23-6
STAND-OFF Voltage (Vwm): 5V
Minimum Breakdown Voltage: 6.1V
Max Clamping Voltage: 10V
Peak Pulse Current(Ippm): 8A (8/20μs)
Power Dissipation - Pd: 80W
Alternative Parts (Cross-Reference): ESDA6V1-5SC6; CPDT6-5V0U; 82402305; CPDT6-5V0U-HF;
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
10V Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1030096-CPDT6-5V0U-HF | CPDT6-5V0U-HF-ND |
| Product Name | TVS - TVS - Diodes - CPDT6-5V0U-HF | TVS Diodes |
| Package | SOT23; SOT-23-6 | SOT23; SOT-23-6 |
| VWM | 5 volts | |
| IPPM | 8 amps | |
| VC | 10 volts | 10 volts |