15V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-5
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | CPDT5-5V0-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | SC-74; SC-74A, SOT-753 |
| Peak Pulse Power | 75 watts |