Comchip Technology Corporation TVS Diodes CPDT-5V0USP-HF

Description
19V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3
Request a Quote Datasheet
Description
19V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 641-1768-2-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
641-1768-2-ND
TVS Diodes 641-1768-2-ND
19V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

19V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

Buy Now Datasheet
TVS Diodes - 641-1768-6-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
641-1768-6-ND
TVS Diodes 641-1768-6-ND
19V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

19V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

Buy Now Datasheet
TVS Diodes - 641-1768-1-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
641-1768-1-ND
TVS Diodes 641-1768-1-ND
19V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

19V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

Buy Now Datasheet
TVS - TVS - Diodes - CPDT-5V0USP-HF - 1030093-CPDT-5V0USP-HF - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - CPDT-5V0USP-HF
1030093-CPDT-5V0USP-HF
TVS - TVS - Diodes - CPDT-5V0USP-HF 1030093-CPDT-5V0USP-HF
Manufacturer: Comchip Technology Win Source Part Number: 1030093-CPDT-5V0USP- HF Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 2 Bidirectional Channels: 1 Capacitance @ Frequency: 0.6pF @ 1MHz Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23 STAND-OFF Voltage (Vwm): 5V (Max) Minimum Breakdown Voltage: 6V Max Clamping Voltage: 19V Peak Pulse Current(Ippm): 4A (8/20μs) Power Dissipation - Pd: 76W Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Comchip Technology
Win Source Part Number: 1030093-CPDT-5V0USP-HF
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 2
Bidirectional Channels: 1
Capacitance @ Frequency: 0.6pF @ 1MHz
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23
STAND-OFF Voltage (Vwm): 5V (Max)
Minimum Breakdown Voltage: 6V
Max Clamping Voltage: 19V
Peak Pulse Current(Ippm): 4A (8/20μs)
Power Dissipation - Pd: 76W
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Singapore, Singapore
SOT23 TVS Protection Diode
144-CPDT-5V0USP-HF
SOT23 TVS Protection Diode 144-CPDT-5V0USP-HF
TVS DIODE 5VWM 19VC SOT23 Product overview: CPDT-5V0USP-HF from Comchip Technology is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SOT23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SOT23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CPDT-5V0USP-HF can be used for catalog matching and distributor lookup.

TVS DIODE 5VWM 19VC SOT23 Product overview: CPDT-5V0USP-HF from Comchip Technology is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SOT23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SOT23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CPDT-5V0USP-HF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 641-1768-2-ND 1030093-CPDT-5V0USP-HF 144-CPDT-5V0USP-HF
Product Name TVS Diodes TVS - TVS - Diodes - CPDT-5V0USP-HF SOT23 TVS Protection Diode
Configuration Single Single
Package SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23 Tape & Reel (TR)
Peak Pulse Power 76 watts 76 watts
VC 19 volts 19 volts
VBR 6 volts 6 volts
Unlock Full Specs
to access all available technical data