10V Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3
TVS DIODE 5VWM 10VC SOT23
| DigiKey | Utmel Electronic Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 641-1298-2-ND | 186-CPDT-5V0U |
| Product Name | TVS Diodes | TVS DIODE 5VWM 10VC SOT23 |
| Configuration | Single | |
| Package | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 |
| Peak Pulse Power | 80 watts | 80 watts |
| VC | 10 volts | 10 volts |
| VBR | 6.1 volts | 6.1 volts |