Comchip Technology Corporation SOT23 TVS Protection Diode CPDT-5V0SR

Description
TVS DIODE 5VWM 10VC SOT23-3 Product overview: CPDT-5V0SR from Comchip Technology is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SOT23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SOT23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CPDT-5V0SR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TVS DIODE 5VWM 10VC SOT23-3 Product overview: CPDT-5V0SR from Comchip Technology is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SOT23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SOT23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CPDT-5V0SR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SOT23 TVS Protection Diode
144-CPDT-5V0SR
SOT23 TVS Protection Diode 144-CPDT-5V0SR
TVS DIODE 5VWM 10VC SOT23-3 Product overview: CPDT-5V0SR from Comchip Technology is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SOT23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SOT23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CPDT-5V0SR can be used for catalog matching and distributor lookup.

TVS DIODE 5VWM 10VC SOT23-3 Product overview: CPDT-5V0SR from Comchip Technology is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SOT23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SOT23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CPDT-5V0SR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - CPDT-5V0SR - 1030091-CPDT-5V0SR - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - CPDT-5V0SR
1030091-CPDT-5V0SR
TVS - TVS - Diodes - CPDT-5V0SR 1030091-CPDT-5V0SR
Manufacturer: Comchip Technology Win Source Part Number: 1030091-CPDT-5V0SR Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 2 Categories: Circuit Protection Status: Active Case / Package: SOT-23-3 STAND-OFF Voltage (Vwm): 5V Minimum Breakdown Voltage: 6.1V Max Clamping Voltage: 10V Peak Pulse Current(Ippm): 8A (8/20μs) Power Dissipation - Pd: 80W Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Comchip Technology
Win Source Part Number: 1030091-CPDT-5V0SR
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 2
Categories: Circuit Protection
Status: Active
Case / Package: SOT-23-3
STAND-OFF Voltage (Vwm): 5V
Minimum Breakdown Voltage: 6.1V
Max Clamping Voltage: 10V
Peak Pulse Current(Ippm): 8A (8/20μs)
Power Dissipation - Pd: 80W
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
TVS Diodes - 641-1397-1-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
641-1397-1-ND
TVS Diodes 641-1397-1-ND
10V Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

10V Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

Buy Now Datasheet
TVS Diodes - 641-1397-6-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
641-1397-6-ND
TVS Diodes 641-1397-6-ND
10V Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

10V Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

Buy Now Datasheet
TVS Diodes - 641-1397-2-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
641-1397-2-ND
TVS Diodes 641-1397-2-ND
10V Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

10V Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-CPDT-5V0SR 1030091-CPDT-5V0SR 641-1397-1-ND
Product Name SOT23 TVS Protection Diode TVS - TVS - Diodes - CPDT-5V0SR TVS Diodes
Configuration Single Single
RoHS Compliant RoHS
Package Tape & Reel (TR) SOT23; SOT-23-3 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
Peak Pulse Power 80 watts 80 watts
Tj -55 C (-67 F)
Unlock Full Specs
to access all available technical data