Manufacturer: Comchip Technology
Win Source Part Number: 1030089-CPDT-5V0C-HF
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 2
Categories: Circuit Protection
Status: Active
Case / Package: SOT-23-3
STAND-OFF Voltage (Vwm): 5V
Minimum Breakdown Voltage: 6.1V
Alternative Parts (Cross-Reference): SM712-02HTG; ESDALC14V2-2BP5;
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
Clamp Ipp Tvs Diode Surface Mount SOT-23-3
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1030089-CPDT-5V0C-HF | CPDT-5V0C-HF-ND |
| Product Name | TVS - TVS - Diodes - CPDT-5V0C-HF | TVS Diodes |
| Package | SOT23; SOT-23-3 | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 |