TVS DIODE 5VWM 15VC SOT23-3 Product overview: CPDT-5V0 from Comchip Technology is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SOT23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SOT23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CPDT-5V0 can be used for catalog matching and distributor lookup.
15V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3
Manufacturer: Comchip Technology
Win Source Part Number: 1334820-CPDT-5V0
Category: Circuit Protection>TVS - Diodes
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Standard Package: 3,000
Mounting: Surface Mount
Bidirectional Channels: 2
Voltage - Reverse Standoff (Typ): 5V
Voltage - Breakdown (Min): 5.1V
Voltage - Clamping (Max) @ Ipp: 15V
Power - Peak Pulse: 75W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 5A (8/20µs)
Supplier Device Package: SOT-23-3
Case / Package: TO-236-3, SC-59, SOT-23-3
ECCN: EAR99
Fake Threat In the Open Market: 72
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 641-1297-2,641-1297-
Product Status: Obsolete
Moisture Sensitivity Level (MSL): 1 (Unlimited)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-CPDT-5V0 | 641-1297-2-ND | 1334820-CPDT-5V0 |
| Product Name | SOT23 TVS Protection Diode | TVS Diodes | Circuit Protection - TVS - Diodes |
| Configuration | Single | Single | |
| RoHS Compliant | RoHS | ||
| Package | Tape & Reel (TR) | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | SC-59; TO-236-3, SC-59, SOT-23-3 |
| Peak Pulse Power | 75 watts | 75 watts | 75 watts |