Comchip Technology Corporation TVS Diodes CPDT-24V

Description
47V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3
Request a Quote Datasheet
Description
47V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 641-1399-6-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
641-1399-6-ND
TVS Diodes 641-1399-6-ND
47V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

47V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

Buy Now Datasheet
TVS Diodes - 641-1399-1-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
641-1399-1-ND
TVS Diodes 641-1399-1-ND
47V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

47V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

Buy Now Datasheet
TVS Diodes - 641-1399-2-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
641-1399-2-ND
TVS Diodes 641-1399-2-ND
47V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

47V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

Buy Now Datasheet
Singapore, Singapore
SOT23 TVS Protection Diode
144-CPDT-24V
SOT23 TVS Protection Diode 144-CPDT-24V
TVS DIODE 24VWM 47VC SOT23-3 Product overview: CPDT-24V from Comchip Technology is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SOT23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SOT23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CPDT-24V can be used for catalog matching and distributor lookup.

TVS DIODE 24VWM 47VC SOT23-3 Product overview: CPDT-24V from Comchip Technology is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SOT23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SOT23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CPDT-24V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - CPDT-24V - 1030086-CPDT-24V - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - CPDT-24V
1030086-CPDT-24V
TVS - TVS - Diodes - CPDT-24V 1030086-CPDT-24V
Manufacturer: Comchip Technology Win Source Part Number: 1030086-CPDT-24V Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Bidirectional Channels: 2 Categories: Circuit Protection Status: Active Case / Package: SOT-23-3 STAND-OFF Voltage (Vwm): 24V Minimum Breakdown Voltage: 25V Max Clamping Voltage: 47V Peak Pulse Current(Ippm): 1A (8/20μs) Power Dissipation - Pd: 47W Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Comchip Technology
Win Source Part Number: 1030086-CPDT-24V
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 2
Categories: Circuit Protection
Status: Active
Case / Package: SOT-23-3
STAND-OFF Voltage (Vwm): 24V
Minimum Breakdown Voltage: 25V
Max Clamping Voltage: 47V
Peak Pulse Current(Ippm): 1A (8/20μs)
Power Dissipation - Pd: 47W
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 641-1399-6-ND 144-CPDT-24V 1030086-CPDT-24V
Product Name TVS Diodes SOT23 TVS Protection Diode TVS - TVS - Diodes - CPDT-24V
Configuration Single Single
Package SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 Tape & Reel (TR) SOT23; SOT-23-3
Peak Pulse Power 47 watts 47 watts
VC 47 volts 47 volts
VBR 25 volts 25 volts
Unlock Full Specs
to access all available technical data