TVS DIODE 12VWM 25VC SOT23-3 Product overview: CPDT-12V from Comchip Technology is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SOT23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SOT23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CPDT-12V can be used for catalog matching and distributor lookup.
Manufacturer: Comchip Technology
Win Source Part Number: 1030085-CPDT-12V
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 2
Categories: Circuit Protection
Status: Active
Case / Package: SOT-23-3
STAND-OFF Voltage (Vwm): 12V
Minimum Breakdown Voltage: 13V
Max Clamping Voltage: 25V
Peak Pulse Current(Ippm): 1A (8/20μs)
Power Dissipation - Pd: 25W
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
25V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3
25V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3
25V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3
TVS DIODE 12VWM 25VC SOT23-3
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-CPDT-12V | 1030085-CPDT-12V | 641-1398-2-ND | CPDT-12V |
| Product Name | SOT23 TVS Protection Diode | TVS - TVS - Diodes - CPDT-12V | TVS Diodes | TVS Diodes |
| Configuration | Single | Single | ||
| RoHS Compliant | RoHS | |||
| Package | Tape & Reel (TR) | SOT23; SOT-23-3 | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 |
| Peak Pulse Power | 25 watts | 25 watts | 25 watts | |
| Tj | -55 C (-67 F) |