Manufacturer: Comchip Technology
Win Source Part Number: 1162892-CPDT-12V-HF
Manufacturer Homepage: www.comchiptech.com
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
TVS DIODE 12VWM 25VC SOT23-3
TVS DIODE 12VWM 25VC SOT233
TVS DIODE 12VWM 25VC SOT23-3
ESD Protection Diodes / TVS Diodes DIODE ESD 12VWM 25VC SOT-23 Product overview: CPDT-12V-HF from Comchip Technology is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SOT-23, TVS Protection Diode, Transient Voltage Suppressors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2040-CPDT-12V-HF can be used for catalog matching and distributor lookup.
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1162892-CPDT-12V-HF | 641-CPDT-12V-HFTR-ND | 2040-CPDT-12V-HF |
| Product Name | END - OF - LIFE - CPDT-12V-HF | TVS Diodes | SOT-23 TVS Protection Diode |
| Configuration | Single | Single | |
| Package | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | Reel | |
| Peak Pulse Power | 25 watts | ||
| VC | 25 volts |