12.5V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount 0402/SOD-923F
TVS DIODE 5VWM 12.5V 0402/SOD923 Product overview: CPDQR5V0UP-HF from Comchip Technology is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 12.5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 12.5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CPDQR5V0UP-HF can be used for catalog matching and distributor lookup.
TVS DIODE 5VWM 12.5V 0402/SOD923
| DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 641-1470-2-ND | 144-CPDQR5V0UP-HF | CPDQR5V0UP-HF |
| Product Name | TVS Diodes | 12.5V TVS Protection Diode | TVS Diodes |
| Configuration | Single | Single | |
| Package | 0402 (1006 Metric) | Tape & Reel (TR) | 0402 (1006 Metric) |
| Peak Pulse Power | 25 watts | 25 watts | 25 watts |
| VC | 12.5 volts | 12.5 volts | |
| VBR | 6 volts | 6 volts |