Comchip Technology Corporation TVS Diodes CPDQR5V0U

Description
12.5V Clamp 16A (8/20µs) Ipp Tvs Diode Surface Mount 0402/SOD-923F
Request a Quote Datasheet
Description
12.5V Clamp 16A (8/20µs) Ipp Tvs Diode Surface Mount 0402/SOD-923F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 641-1295-2-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
641-1295-2-ND
TVS Diodes 641-1295-2-ND
12.5V Clamp 16A (8/20µs) Ipp Tvs Diode Surface Mount 0402/SOD-923F

12.5V Clamp 16A (8/20µs) Ipp Tvs Diode Surface Mount 0402/SOD-923F

Buy Now Datasheet
TVS Diodes - 641-1295-6-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
641-1295-6-ND
TVS Diodes 641-1295-6-ND
12.5V Clamp 16A (8/20µs) Ipp Tvs Diode Surface Mount 0402/SOD-923F

12.5V Clamp 16A (8/20µs) Ipp Tvs Diode Surface Mount 0402/SOD-923F

Buy Now Datasheet
TVS Diodes - 641-1295-1-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
641-1295-1-ND
TVS Diodes 641-1295-1-ND
12.5V Clamp 16A (8/20µs) Ipp Tvs Diode Surface Mount 0402/SOD-923F

12.5V Clamp 16A (8/20µs) Ipp Tvs Diode Surface Mount 0402/SOD-923F

Buy Now Datasheet
12.5V TVS Protection Diode - 144-CPDQR5V0U - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
12.5V TVS Protection Diode
144-CPDQR5V0U
12.5V TVS Protection Diode 144-CPDQR5V0U
TVS DIODE 5VWM 12.5V 0402/SOD923 Product overview: CPDQR5V0U from Comchip Technology is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 12.5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 12.5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CPDQR5V0U can be used for catalog matching and distributor lookup.

TVS DIODE 5VWM 12.5V 0402/SOD923 Product overview: CPDQR5V0U from Comchip Technology is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 12.5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 12.5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CPDQR5V0U can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - CPDQR5V0U - 1030079-CPDQR5V0U - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - CPDQR5V0U
1030079-CPDQR5V0U
TVS - TVS - Diodes - CPDQR5V0U 1030079-CPDQR5V0U
Manufacturer: Comchip Technology Win Source Part Number: 1030079-CPDQR5V0U Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 1 Capacitance @ Frequency: 90pF @ 1MHz Categories: Circuit Protection Status: Active Case / Package: 0402/SOD-923F STAND-OFF Voltage (Vwm): 5V Minimum Breakdown Voltage: 6V Max Clamping Voltage: 12.5V Peak Pulse Current(Ippm): 16A (8/20μs) Power Dissipation - Pd: 200W Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Sufficient Quantity per package: 5k pcs

Manufacturer: Comchip Technology
Win Source Part Number: 1030079-CPDQR5V0U
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Capacitance @ Frequency: 90pF @ 1MHz
Categories: Circuit Protection
Status: Active
Case / Package: 0402/SOD-923F
STAND-OFF Voltage (Vwm): 5V
Minimum Breakdown Voltage: 6V
Max Clamping Voltage: 12.5V
Peak Pulse Current(Ippm): 16A (8/20μs)
Power Dissipation - Pd: 200W
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Sufficient
Quantity per package: 5k pcs

Buy Now Datasheet
TVS Diodes - CPDQR5V0U - ODG (Origin Data Global)
Shenzhen, China
TVS Diodes
CPDQR5V0U
TVS Diodes CPDQR5V0U
TVS DIODE 5VWM 12.5V 0402/SOD923

TVS DIODE 5VWM 12.5V 0402/SOD923

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 641-1295-2-ND 144-CPDQR5V0U 1030079-CPDQR5V0U CPDQR5V0U
Product Name TVS Diodes 12.5V TVS Protection Diode TVS - TVS - Diodes - CPDQR5V0U TVS Diodes
Configuration Single Single
Package 0402 (1006 Metric) Tape & Reel (TR) 0402/SOD-923F 0402 (1006 Metric)
Peak Pulse Power 200 watts 200 watts 200 watts
VC 12.5 volts 12.5 volts 12.5 volts
VBR 6 volts 6 volts 6 volts
Unlock Full Specs
to access all available technical data