Manufacturer: Comchip Technology
Win Source Part Number: 1030082-CPDQR5V0H-HF
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 1
Capacitance @ Frequency: 20pF @ 1MHz
Categories: Circuit Protection
Status: Active
Case / Package: 0402/SOD-923F
STAND-OFF Voltage (Vwm): 5V
Minimum Breakdown Voltage: 5.5V
Max Clamping Voltage: 20V
Peak Pulse Current(Ippm): 7A (8/20μs)
Power Dissipation - Pd: 140W
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 5k pcs
20V Clamp 7A (8/20µs) Ipp Tvs Diode Surface Mount 0402/SOD-923F
TVS DIODE 5VWM 20VC 0402/SOD923F Product overview: CPDQR5V0H-HF from Comchip Technology is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CPDQR5V0H-HF can be used for catalog matching and distributor lookup.
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1030082-CPDQR5V0H-HF | 641-1480-2-ND | 144-CPDQR5V0H-HF |
| Product Name | TVS - TVS - Diodes - CPDQR5V0H-HF | TVS Diodes | TVS Protection Diode |
| Package | 0402/SOD-923F | 0402 (1006 Metric) | Tape & Reel (TR) |
| VWM | 5 volts | ||
| IPPM | 7 amps | ||
| VC | 20 volts | 20 volts | |
| VBR | 5.5 volts | 5.5 volts |