Comchip Technology Corporation TVS Diodes CPDQR5V0C-HF

Description
14.5V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount 0402/SOD-923F
Request a Quote Datasheet
Description
14.5V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount 0402/SOD-923F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - CPDQR5V0C-HF-ND - DigiKey
Thief River Falls, MN, United States
14.5V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount 0402/SOD-923F

14.5V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount 0402/SOD-923F

Buy Now Datasheet
TVS - TVS - Diodes - CPDQR5V0C-HF - 1030080-CPDQR5V0C-HF - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - CPDQR5V0C-HF
1030080-CPDQR5V0C-HF
TVS - TVS - Diodes - CPDQR5V0C-HF 1030080-CPDQR5V0C-HF
Manufacturer: Comchip Technology Win Source Part Number: 1030080-CPDQR5V0C-HF Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Bidirectional Channels: 1 Capacitance @ Frequency: 25pF @ 1MHz Categories: Circuit Protection Status: Active Case / Package: 0402/SOD-923F STAND-OFF Voltage (Vwm): 5V Minimum Breakdown Voltage: 6.1V Max Clamping Voltage: 14.5V Peak Pulse Current(Ippm): 4A (8/20μs) Power Dissipation - Pd: 58W Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 5k pcs

Manufacturer: Comchip Technology
Win Source Part Number: 1030080-CPDQR5V0C-HF
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 1
Capacitance @ Frequency: 25pF @ 1MHz
Categories: Circuit Protection
Status: Active
Case / Package: 0402/SOD-923F
STAND-OFF Voltage (Vwm): 5V
Minimum Breakdown Voltage: 6.1V
Max Clamping Voltage: 14.5V
Peak Pulse Current(Ippm): 4A (8/20μs)
Power Dissipation - Pd: 58W
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Quantity per package: 5k pcs

Buy Now Datasheet
14.5V TVS Protection Diode - 144-CPDQR5V0C-HF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
14.5V TVS Protection Diode
144-CPDQR5V0C-HF
14.5V TVS Protection Diode 144-CPDQR5V0C-HF
TVS DIODE 5VWM 14.5V 0402/SOD923 Product overview: CPDQR5V0C-HF from Comchip Technology is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 14.5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 14.5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CPDQR5V0C-HF can be used for catalog matching and distributor lookup.

TVS DIODE 5VWM 14.5V 0402/SOD923 Product overview: CPDQR5V0C-HF from Comchip Technology is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 14.5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 14.5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CPDQR5V0C-HF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number CPDQR5V0C-HF-ND 1030080-CPDQR5V0C-HF 144-CPDQR5V0C-HF
Product Name TVS Diodes TVS - TVS - Diodes - CPDQR5V0C-HF 14.5V TVS Protection Diode
Configuration Single Single
Package 0402 (1006 Metric) 0402/SOD-923F Tape & Reel (TR)
Peak Pulse Power 58 watts 58 watts
VC 14.5 volts 14.5 volts
VBR 6.1 volts 6.1 volts
Unlock Full Specs
to access all available technical data