Manufacturer: Comchip Technology
Win Source Part Number: 1162888-CPDQR5V0
Manufacturer Homepage: www.comchiptech.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Sufficient
TVS DIODE 5VWM 15VC 0402/SOD923F Product overview: CPDQR5V0 from Comchip Technology is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CPDQR5V0 can be used for catalog matching and distributor lookup.
15V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 0402/SOD-923F
15V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 0402/SOD-923F
15V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 0402/SOD-923F
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1162888-CPDQR5V0 | 144-CPDQR5V0 | 641-1294-2-ND |
| Product Name | TVS - TVS - Diodes - CPDQR5V0 | TVS Protection Diode | TVS Diodes |
| Configuration | Single | Single | |
| RoHS Compliant | RoHS | ||
| Package | Tape & Reel (TR) | 0402 (1006 Metric) | |
| Peak Pulse Power | 75 watts | 75 watts |