12.5V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount 0402-3P
Manufacturer: Comchip Technology
Win Source Part Number: 1030078-CPDQR3-5V0UP
Packaging: Reel - TR
Type: Steering (Rail to Rail)
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Capacitance @ Frequency: 10pF @ 1MHz
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 125°C (TJ)
Case / Package: 0402-3P
STAND-OFF Voltage (Vwm): 5V
Minimum Breakdown Voltage: 6V
Max Clamping Voltage: 12.5V
Peak Pulse Current(Ippm): 2A (8/20μs)
Power Dissipation - Pd: 25W
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | CPDQR3-5V0UP-ND | 1030078-CPDQR3-5V0UP |
| Product Name | TVS Diodes | TVS - TVS - Diodes - CPDQR3-5V0UP |
| Configuration | Single | |
| Package | 0402 (1006 Metric) | 0402-3P |
| Peak Pulse Power | 25 watts | |
| VC | 12.5 volts | 12.5 volts |
| VBR | 6 volts | 6 volts |