Comchip Technology Corporation END - OF - LIFE - CPDQR12VEU-HF CPDQR12VEU-HF

Description
Manufacturer: Comchip Technology Win Source Part Number: 1162883-CPDQR12VEU-H F Manufacturer Homepage: www.comchiptech.com Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Comchip Technology Win Source Part Number: 1162883-CPDQR12VEU-H F Manufacturer Homepage: www.comchiptech.com Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
END - OF - LIFE - CPDQR12VEU-HF - 1162883-CPDQR12VEU-HF - Win Source Electronics
Laguna Hills, CA, United States
END - OF - LIFE - CPDQR12VEU-HF
1162883-CPDQR12VEU-HF
END - OF - LIFE - CPDQR12VEU-HF 1162883-CPDQR12VEU-HF
Manufacturer: Comchip Technology Win Source Part Number: 1162883-CPDQR12VEU-H F Manufacturer Homepage: www.comchiptech.com Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Comchip Technology
Win Source Part Number: 1162883-CPDQR12VEU-HF
Manufacturer Homepage: www.comchiptech.com
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 1162883-CPDQR12VEU-HF
Product Name END - OF - LIFE - CPDQR12VEU-HF
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - HR1N4490 - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 13 mA
IR 0.2500 mA
View Details
Diodes - Zener - Single - 1N4739ATR - 854311-1N4739ATR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 9.1 V 1 W
View Details
Rectifier Diodes, Type SBD - Model: YA862C06R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.6800 volts
View Details