25V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount 0402 (1005 Metric)
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 641-1409-2-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | 0402 (1005 Metric) |
| Peak Pulse Power | 25 watts |