Manufacturer: Comchip Technology
Win Source Part Number: 1030075-CPDQR12V-HF
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 1
Capacitance @ Frequency: 12pF @ 1MHz
Categories: Circuit Protection
Status: Active
Case / Package: 0402 (1005 Metric)
STAND-OFF Voltage (Vwm): 12V
Minimum Breakdown Voltage: 13V
Max Clamping Voltage: 25V
Peak Pulse Current(Ippm): 1A (8/20μs)
Power Dissipation - Pd: 25W
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Quantity per package: 5k pcs
TVS DIODE 12VWM 25VC 0402 Product overview: CPDQR12V-HF from Comchip Technology is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CPDQR12V-HF can be used for catalog matching and distributor lookup.
25V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount 0402 (1005 Metric)
TVS DIODE 12VWM 25VC 0402
TVS DIODE 12VWM 25VC 0402
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1030075-CPDQR12V-HF | 144-CPDQR12V-HF | 641-2064-2-ND | CPDQR12V-HF | 186-CPDQR12V-HF |
| Product Name | TVS - TVS - Diodes - CPDQR12V-HF | TVS Protection Diode | TVS Diodes | TVS Diodes | TVS DIODE 12VWM 25VC 0402 |
| Package | 0402 (1005 Metric) | Tape & Reel (TR) | 0402 (1006 Metric) | 0402 (1006 Metric) | 0402 (1006 Metric) |
| VWM | 12 volts | ||||
| IPPM | 1 amps | ||||
| VC | 25 volts | 25 volts | 25 volts | 25 volts | |
| VBR | 13 volts | 13 volts | 13 volts | 17 volts |