TVS DIODE 5VWM 20V 0402C/SOD923F Product overview: CPDQC5V0USP-HF from Comchip Technology is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 20V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 20V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CPDQC5V0USP-HF can be used for catalog matching and distributor lookup.
20V Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount 0402C/SOD-923F
20V Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount 0402C/SOD-923F
20V Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount 0402C/SOD-923F
Manufacturer: Comchip Technology
Win Source Part Number: 1030072-CPDQC5V0USP-
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Capacitance @ Frequency: 0.6pF @ 1MHz
Categories: Circuit Protection
Status: Active
Case / Package: 0402C/SOD-923F
STAND-OFF Voltage (Vwm): 5V (Max)
Minimum Breakdown Voltage: 5.4V
Max Clamping Voltage: 20V
Peak Pulse Current(Ippm): 2.5A (8/20μs)
Power Dissipation - Pd: 50W
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Quantity per package: 5k pcs
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-CPDQC5V0USP-HF | 641-1525-2-ND | 1030072-CPDQC5V0USP-HF |
| Product Name | 20V TVS Protection Diode | TVS Diodes | TVS - TVS - Diodes - CPDQC5V0USP-HF |
| Configuration | Single | Single | |
| RoHS Compliant | RoHS | ||
| Package | Tape & Reel (TR) | SOD-923 | 0402C/SOD-923F |
| Peak Pulse Power | 50 watts | 50 watts | |
| Tj | -55 C (-67 F) |