12.5V Clamp 16A (8/20µs) Ipp Tvs Diode Surface Mount 0402C/SOD-923F
12.5V Clamp 16A (8/20µs) Ipp Tvs Diode Surface Mount 0402C/SOD-923F
12.5V Clamp 16A (8/20µs) Ipp Tvs Diode Surface Mount 0402C/SOD-923F
Win Source Part Number: 1362059-CPDQC5V0U-HF
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Fake Threat In the Open Market: 37 pct.
Type: Zener
MSL Level: 1 (Unlimited)
Mfr: Comchip Technology
Package: Tape & Reel
Product Status: Active
Package / Case: SOD-923
Supplier Device Package: 0402C/SOD-923F
Base Product Number: CPDQC5
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
Applications: General Purpose
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Reverse Standoff (Typ): 5V
Voltage - Breakdown (Min): 6V
Voltage - Clamping (Max) @ Ipp: 12V
Current - Peak Pulse (10/1000µs): 15A (8/20µs)
Power - Peak Pulse: 180W
Power Line Protection: No
Capacitance @ Frequency: 130pF @ 1MHz
Unidirectional Channels: 1
TVS DIODE 5VWM 12.5VC 0402C Product overview: CPDQC5V0U-HF from Comchip Technology is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CPDQC5V0U-HF can be used for catalog matching and distributor lookup.
TVS DIODE 5VWM 12.5VC 0402C
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 641-1524-2-ND | 1362059-CPDQC5V0U-HF | 144-CPDQC5V0U-HF | CPDQC5V0U-HF |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Protection Diode | TVS Diodes |
| Configuration | Single | Single | ||
| Package | SOD-923 | SOD-923 | Tape & Reel (TR) | SOD-923 |
| Peak Pulse Power | 180 watts | 180 watts | 180 watts | 180 watts |
| VC | 12 volts | 12 volts | 12 volts | |
| VBR | 6 volts | 6 volts | 6 volts |