TVS DIODE 5VWM 18V 0402C/SOD923F Product overview: CPDQC5V0SC-HF from Comchip Technology is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 18V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 18V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CPDQC5V0SC-HF can be used for catalog matching and distributor lookup.
18V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount 0402C/SOD-923F
18V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount 0402C/SOD-923F
18V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount 0402C/SOD-923F
Manufacturer: Comchip Technology
Win Source Part Number: 867098-CPDQC5V0SC-HF
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: 18V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount 0402C/SOD-923F
Package: 0402 (1006 Metric)
Package: Reel - TR
Mounting: Surface Mount
Family Name: CPDQC5
Categories: Circuit Protection
Case / Package: 0402C/SOD-923F
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 7 Weeks
HTSUS: 8541.10.0080
Other Part Number: -1256-CPDQC5V0SC-HFD
TVS DIODE 5VWM 18V 0402C/SOD923F
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-CPDQC5V0SC-HF | 641-2046-6-ND | 867098-CPDQC5V0SC-HF | CPDQC5V0SC-HF |
| Product Name | 18V TVS Protection Diode | TVS Diodes | TVS - TVS - Diodes - CPDQC5V0SC-HF | TVS Diodes |
| Configuration | Single | Single | ||
| RoHS Compliant | RoHS | |||
| Package | Tape & Reel (TR) | 0402 (1006 Metric) | 0402C/SOD-923F | 0402 (1006 Metric) |
| Peak Pulse Power | 36 watts | 36 watts | 36 watts | |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |