Manufacturer: Comchip Technology
Win Source Part Number: 1030067-CPDQC5V0CSP-
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 1
Capacitance @ Frequency: 0.15pF @ 1MHz
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 0402C/SOD-923F
STAND-OFF Voltage (Vwm): 5V (Max)
Minimum Breakdown Voltage: 7V
Max Clamping Voltage: 18V
Peak Pulse Current(Ippm): 2A (8/20μs)
Power Dissipation - Pd: 35W
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 5k pcs
18V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount 0402C/SOD-923F
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1030067-CPDQC5V0CSP-IPHF | 641-1894-2-ND |
| Product Name | TVS - TVS - Diodes - CPDQC5V0CSP-IPHF | TVS Diodes |
| Package | 0402C/SOD-923F | 0402 (1006 Metric) |
| VWM | 5 volts | |
| IPPM | 2 amps | |
| VC | 18 volts | 18 volts |
| VBR | 7 volts | 7 volts |