14.5V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount 0402C/SOD-923F
14.5V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount 0402C/SOD-923F
14.5V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount 0402C/SOD-923F
Manufacturer: Comchip Technology
Win Source Part Number: 1030065-CPDQC5V0C-HF
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 1
Capacitance @ Frequency: 25pF @ 1MHz
Categories: Circuit Protection
Status: Active
Case / Package: 0402C/SOD-923F
STAND-OFF Voltage (Vwm): 5V (Max)
Minimum Breakdown Voltage: 6.1V
Max Clamping Voltage: 14.5V
Peak Pulse Current(Ippm): 4A (8/20μs)
Power Dissipation - Pd: 58W
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 5k pcs
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 641-1522-6-ND | 1030065-CPDQC5V0C-HF |
| Product Name | TVS Diodes | TVS - TVS - Diodes - CPDQC5V0C-HF |
| Configuration | Single | |
| Package | SOD-923 | 0402C/SOD-923F |
| Peak Pulse Power | 58 watts | |
| VC | 14.5 volts | 14.5 volts |
| VBR | 6.1 volts | 6.1 volts |