TVS DIODE 5VWM 15V 0402C/SOD923F
TVS DIODE 5VWM 15V 0402C/SOD923F
TVS DIODE 5VWM 15V 0402C/SOD923F
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 641-CPDQC5V0BHT-HFTR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | 0402 (1006 Metric) |
| Peak Pulse Power | 600 watts |
| VC | 15 volts |