TVS DIODE 3.3VWM 6.2VC 0402C Product overview: CPDQC3V3T-HF from Comchip Technology is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CPDQC3V3T-HF can be used for catalog matching and distributor lookup.
6.2V Clamp 17A (8/20µs) Ipp Tvs Diode Surface Mount 0402C/SOD-923F
6.2V Clamp 17A (8/20µs) Ipp Tvs Diode Surface Mount 0402C/SOD-923F
6.2V Clamp 17A (8/20µs) Ipp Tvs Diode Surface Mount 0402C/SOD-923F
Manufacturer: Comchip Technology
Win Source Part Number: 1162881-CPDQC3V3T-HF
Manufacturer Homepage: www.comchiptech.com
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
TVS DIODE 3.3VWM 6.2VC 0402C
17A@8/20us 180W 6.2V 3.6V 3.3V@Max SOD-923F(0402) Electrostatic and Surge Protection (TVS/ESD) ROHS
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-CPDQC3V3T-HF | 641-1893-6-ND | 1162881-CPDQC3V3T-HF | CPDQC3V3T-HF | CPDQC3V3T-HF |
| Product Name | TVS Protection Diode | TVS Diodes | TVS - TVS - Diodes - CPDQC3V3T-HF | TVS Diodes | TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) |
| Configuration | Single | Single | |||
| RoHS Compliant | RoHS | RoHS | |||
| Package | Tape & Reel (TR) | 0402 (1006 Metric) | 0402 (1006 Metric) | ||
| Peak Pulse Power | 180 watts | 180 watts | 180 watts | 180 watts | |
| Tj | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |