Comchip Technology Corporation TVS Diodes CPDQC3V3R-HF

Description
18V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount 0402C/SOD-923F
Request a Quote Datasheet
Description
18V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount 0402C/SOD-923F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 641-2044-1-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
641-2044-1-ND
TVS Diodes 641-2044-1-ND
18V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount 0402C/SOD-923F

18V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount 0402C/SOD-923F

Buy Now Datasheet
TVS Diodes - 641-2044-2-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
641-2044-2-ND
TVS Diodes 641-2044-2-ND
18V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount 0402C/SOD-923F

18V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount 0402C/SOD-923F

Buy Now Datasheet
TVS Diodes - 641-2044-6-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
641-2044-6-ND
TVS Diodes 641-2044-6-ND
18V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount 0402C/SOD-923F

18V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount 0402C/SOD-923F

Buy Now Datasheet
TVS Protection Diode - 144-CPDQC3V3R-HF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-CPDQC3V3R-HF
TVS Protection Diode 144-CPDQC3V3R-HF
TVS DIODE 3.3VWM 18VC 0402C Product overview: CPDQC3V3R-HF from Comchip Technology is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CPDQC3V3R-HF can be used for catalog matching and distributor lookup.

TVS DIODE 3.3VWM 18VC 0402C Product overview: CPDQC3V3R-HF from Comchip Technology is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CPDQC3V3R-HF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 1362367-CPDQC3V3R-HF - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
1362367-CPDQC3V3R-HF
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 1362367-CPDQC3V3R-HF
Win Source Part Number: 1362367-CPDQC3V3R-HF Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Temperature Range - Operating: -55°C ~ 150°C (TJ) Fake Threat In the Open Market: 37 pct. Type: Zener MSL Level: 1 (Unlimited) Mfr: Comchip Technology Package: Tape & Reel Product Status: Active Package / Case: 0402 (1006 Metric) Supplier Device Package: 0402C/SOD-923F Base Product Number: CPDQC3 Mounting Type: Surface Mount HTSUS: 8541.10.0080 Applications: General Purpose ECCN: EAR99 Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 3.3V (Max) Voltage - Breakdown (Min): 5V Voltage - Clamping (Max) @ Ipp: 18V Current - Peak Pulse (10/1000µs): 2A (8/20µs) Power - Peak Pulse: 36W Power Line Protection: No Capacitance @ Frequency: 18pF @ 1MHz

Win Source Part Number: 1362367-CPDQC3V3R-HF
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 37 pct.
Type: Zener
MSL Level: 1 (Unlimited)
Mfr: Comchip Technology
Package: Tape & Reel
Product Status: Active
Package / Case: 0402 (1006 Metric)
Supplier Device Package: 0402C/SOD-923F
Base Product Number: CPDQC3
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
Applications: General Purpose
ECCN: EAR99
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 3.3V (Max)
Voltage - Breakdown (Min): 5V
Voltage - Clamping (Max) @ Ipp: 18V
Current - Peak Pulse (10/1000µs): 2A (8/20µs)
Power - Peak Pulse: 36W
Power Line Protection: No
Capacitance @ Frequency: 18pF @ 1MHz

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 641-2044-1-ND 144-CPDQC3V3R-HF 1362367-CPDQC3V3R-HF
Product Name TVS Diodes TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package 0402 (1006 Metric) Tape & Reel (TR) 0402 (1006 Metric)
Peak Pulse Power 36 watts 36 watts 36 watts
VC 18 volts 18 volts
VBR 5 volts 5 volts
Unlock Full Specs
to access all available technical data