Comchip Technology Corporation TVS Diodes CPDQC3V3C-HF

Description
13V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 0402C/SOD-923F
Request a Quote Datasheet
Description
13V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 0402C/SOD-923F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 641-1892-1-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
641-1892-1-ND
TVS Diodes 641-1892-1-ND
13V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 0402C/SOD-923F

13V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 0402C/SOD-923F

Buy Now Datasheet
TVS Diodes - 641-1892-2-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
641-1892-2-ND
TVS Diodes 641-1892-2-ND
13V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 0402C/SOD-923F

13V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 0402C/SOD-923F

Buy Now Datasheet
TVS Diodes - 641-1892-6-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
641-1892-6-ND
TVS Diodes 641-1892-6-ND
13V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 0402C/SOD-923F

13V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 0402C/SOD-923F

Buy Now Datasheet
TVS - TVS - Diodes - CPDQC3V3C-HF - 1030064-CPDQC3V3C-HF - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - CPDQC3V3C-HF
1030064-CPDQC3V3C-HF
TVS - TVS - Diodes - CPDQC3V3C-HF 1030064-CPDQC3V3C-HF
Manufacturer: Comchip Technology Win Source Part Number: 1030064-CPDQC3V3C-HF Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Bidirectional Channels: 1 Capacitance @ Frequency: 6pF @ 1MHz Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 125°C (TJ) Case / Package: 0402C/SOD-923F STAND-OFF Voltage (Vwm): 3.3V (Max) Minimum Breakdown Voltage: 3.6V Max Clamping Voltage: 13V Peak Pulse Current(Ippm): 5A (8/20μs) Power Dissipation - Pd: 65W Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Application Field: Used in Safety Quantity per package: 5k pcs

Manufacturer: Comchip Technology
Win Source Part Number: 1030064-CPDQC3V3C-HF
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 1
Capacitance @ Frequency: 6pF @ 1MHz
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 125°C (TJ)
Case / Package: 0402C/SOD-923F
STAND-OFF Voltage (Vwm): 3.3V (Max)
Minimum Breakdown Voltage: 3.6V
Max Clamping Voltage: 13V
Peak Pulse Current(Ippm): 5A (8/20μs)
Power Dissipation - Pd: 65W
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Application Field: Used in Safety
Quantity per package: 5k pcs

Buy Now Datasheet
TVS Protection Diode - 144-CPDQC3V3C-HF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-CPDQC3V3C-HF
TVS Protection Diode 144-CPDQC3V3C-HF
TVS DIODE 3.3VWM 13VC 0402C Product overview: CPDQC3V3C-HF from Comchip Technology is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CPDQC3V3C-HF can be used for catalog matching and distributor lookup.

TVS DIODE 3.3VWM 13VC 0402C Product overview: CPDQC3V3C-HF from Comchip Technology is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CPDQC3V3C-HF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 641-1892-1-ND 1030064-CPDQC3V3C-HF 144-CPDQC3V3C-HF
Product Name TVS Diodes TVS - TVS - Diodes - CPDQC3V3C-HF TVS Protection Diode
Configuration Single Single
Package 0402 (1006 Metric) 0402C/SOD-923F Tape & Reel (TR)
Peak Pulse Power 65 watts 65 watts
VC 13 volts 13 volts
VBR 3.6 volts 3.6 volts
Unlock Full Specs
to access all available technical data