25V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount 0402C/SOD-923F
25V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount 0402C/SOD-923F
25V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount 0402C/SOD-923F
TVS DIODE 3.3VWM 25VC 0402C Product overview: CPDQC3V3A-HF from Comchip Technology is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CPDQC3V3A-HF can be used for catalog matching and distributor lookup.
Win Source Part Number: 1362378-CPDQC3V3A-HF
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Temperature Range - Operating: -55°C ~ 125°C (TJ)
Fake Threat In the Open Market: 46 pct.
Type: Zener
MSL Level: 1 (Unlimited)
Mfr: Comchip Technology
Package: Tape & Reel
Product Status: Active
Package / Case: 0402 (1006 Metric)
Supplier Device Package: 0402C/SOD-923F
Base Product Number: CPDQC3
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
Applications: General Purpose
ECCN: EAR99
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 3.3V (Max)
Voltage - Breakdown (Min): 4.5V
Voltage - Clamping (Max) @ Ipp: 25V
Current - Peak Pulse (10/1000µs): 4A (8/20µs)
Power - Peak Pulse: 100W
Power Line Protection: Yes
Capacitance @ Frequency: 0.2pF @ 1MHz
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 641-2042-2-ND | 144-CPDQC3V3A-HF | 1362378-CPDQC3V3A-HF |
| Product Name | TVS Diodes | TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | |
| Package | 0402 (1006 Metric) | Tape & Reel (TR) | 0402 (1006 Metric) |
| Peak Pulse Power | 100 watts | 100 watts | 100 watts |
| VC | 25 volts | 25 volts | |
| VBR | 4.5 volts | 4.5 volts |