Comchip Technology Corporation TVS Diodes CPDQC24VEU-HF

Description
42V Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount 0402C/SOD-923F
Request a Quote Datasheet
Description
42V Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount 0402C/SOD-923F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 641-1773-6-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
641-1773-6-ND
TVS Diodes 641-1773-6-ND
42V Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount 0402C/SOD-923F

42V Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount 0402C/SOD-923F

Buy Now Datasheet
TVS Diodes - 641-1773-1-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
641-1773-1-ND
TVS Diodes 641-1773-1-ND
42V Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount 0402C/SOD-923F

42V Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount 0402C/SOD-923F

Buy Now Datasheet
TVS Diodes - 641-1773-2-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
641-1773-2-ND
TVS Diodes 641-1773-2-ND
42V Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount 0402C/SOD-923F

42V Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount 0402C/SOD-923F

Buy Now Datasheet
42V TVS Protection Diode - 144-CPDQC24VEU-HF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
42V TVS Protection Diode
144-CPDQC24VEU-HF
42V TVS Protection Diode 144-CPDQC24VEU-HF
TVS DIODE 24VWM 42V 0402/SOD923F Product overview: CPDQC24VEU-HF from Comchip Technology is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 42V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 42V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CPDQC24VEU-HF can be used for catalog matching and distributor lookup.

TVS DIODE 24VWM 42V 0402/SOD923F Product overview: CPDQC24VEU-HF from Comchip Technology is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 42V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 42V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CPDQC24VEU-HF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - TVS - Diodes - 974850-CPDQC24VEU-HF - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
974850-CPDQC24VEU-HF
Circuit Protection - TVS - Diodes 974850-CPDQC24VEU-HF
Win Source Part Number: 974850-CPDQC24VEU-HF Category: Circuit Protection>TVS - Diodes Type: Zener Package: Tape & Reel Applications: General Purpose Standard Package: 5,000 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 24V (Max) Voltage - Breakdown (Min): 26.5V Voltage - Clamping (Max) @ Ipp: 42V Power - Peak Pulse: 105W Power Line Protection: No Capacitance @ Frequency: 35pF @ 1MHz Current - Peak Pulse (10/1000µs): 2.5A (8/20µs) Package / Case: 0402 (1006 Metric) Supplier Device Package: 0402C/SOD-923F Temperature Range - Operating: -55°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Comchip Technology Other Names: 641-1773-6,641-1773- 1,641-1773-2 Base Product Number: CPDQC24

Win Source Part Number: 974850-CPDQC24VEU-HF
Category: Circuit Protection>TVS - Diodes
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 5,000
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 24V (Max)
Voltage - Breakdown (Min): 26.5V
Voltage - Clamping (Max) @ Ipp: 42V
Power - Peak Pulse: 105W
Power Line Protection: No
Capacitance @ Frequency: 35pF @ 1MHz
Current - Peak Pulse (10/1000µs): 2.5A (8/20µs)
Package / Case: 0402 (1006 Metric)
Supplier Device Package: 0402C/SOD-923F
Temperature Range - Operating: -55°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Comchip Technology
Other Names: 641-1773-6,641-1773-1,641-1773-2
Base Product Number: CPDQC24

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 641-1773-6-ND 144-CPDQC24VEU-HF 974850-CPDQC24VEU-HF
Product Name TVS Diodes 42V TVS Protection Diode Circuit Protection - TVS - Diodes
Configuration Single Single
Package 0402 (1006 Metric) Tape & Reel (TR) 0402 (1006 Metric)
Peak Pulse Power 105 watts 105 watts 105 watts
VC 42 volts 42 volts
VBR 26.5 volts 26.5 volts
Unlock Full Specs
to access all available technical data