Manufacturer: Comchip Technology
Win Source Part Number: 1162879-CPDQC24VE-HF
Manufacturer Homepage: www.comchiptech.com
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
TVS DIODE 24VWM 46V 0402C/SOD923 Product overview: CPDQC24VE-HF from Comchip Technology is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 46V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 46V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CPDQC24VE-HF can be used for catalog matching and distributor lookup.
46V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount 0402C/SOD-923F
46V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount 0402C/SOD-923F
46V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount 0402C/SOD-923F
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1162879-CPDQC24VE-HF | 144-CPDQC24VE-HF | 641-1891-2-ND |
| Product Name | END - OF - LIFE - CPDQC24VE-HF | 46V TVS Protection Diode | TVS Diodes |
| Configuration | Single | Single | |
| RoHS Compliant | RoHS | ||
| Package | Tape & Reel (TR) | 0402 (1006 Metric) | |
| Peak Pulse Power | 138 watts | 138 watts |