Comchip Technology Corporation TVS Diodes CPDQC12V-HF

Description
25V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount 0402C/SOD-923F
Request a Quote Datasheet
Description
25V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount 0402C/SOD-923F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 641-2049-6-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
641-2049-6-ND
TVS Diodes 641-2049-6-ND
25V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount 0402C/SOD-923F

25V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount 0402C/SOD-923F

Buy Now Datasheet
TVS Diodes - 641-2049-2-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
641-2049-2-ND
TVS Diodes 641-2049-2-ND
25V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount 0402C/SOD-923F

25V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount 0402C/SOD-923F

Buy Now Datasheet
TVS Diodes - 641-2049-1-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
641-2049-1-ND
TVS Diodes 641-2049-1-ND
25V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount 0402C/SOD-923F

25V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount 0402C/SOD-923F

Buy Now Datasheet
25V TVS Protection Diode - 144-CPDQC12V-HF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
25V TVS Protection Diode
144-CPDQC12V-HF
25V TVS Protection Diode 144-CPDQC12V-HF
TVS DIODE 12VWM 25V 0402C/SOD923 Product overview: CPDQC12V-HF from Comchip Technology is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 25V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 25V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CPDQC12V-HF can be used for catalog matching and distributor lookup.

TVS DIODE 12VWM 25V 0402C/SOD923 Product overview: CPDQC12V-HF from Comchip Technology is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 25V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 25V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CPDQC12V-HF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 1362391-CPDQC12V-HF - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
1362391-CPDQC12V-HF
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 1362391-CPDQC12V-HF
Win Source Part Number: 1362391-CPDQC12V-HF Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Temperature Range - Operating: -40°C ~ 125°C (TJ) Fake Threat In the Open Market: 52 pct. Type: Zener MSL Level: 1 (Unlimited) Mfr: Comchip Technology Package: Tape & Reel Product Status: Active Package / Case: 0402 (1006 Metric) Supplier Device Package: 0402C/SOD-923F Base Product Number: CPDQC12 Mounting Type: Surface Mount HTSUS: 8541.10.0080 Applications: General Purpose ECCN: EAR99 Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 12V (Max) Voltage - Breakdown (Min): 13V Voltage - Clamping (Max) @ Ipp: 25V Current - Peak Pulse (10/1000µs): 1A (8/20µs) Power - Peak Pulse: 25W Power Line Protection: No Capacitance @ Frequency: 12pF @ 1MHz

Win Source Part Number: 1362391-CPDQC12V-HF
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Fake Threat In the Open Market: 52 pct.
Type: Zener
MSL Level: 1 (Unlimited)
Mfr: Comchip Technology
Package: Tape & Reel
Product Status: Active
Package / Case: 0402 (1006 Metric)
Supplier Device Package: 0402C/SOD-923F
Base Product Number: CPDQC12
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
Applications: General Purpose
ECCN: EAR99
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 12V (Max)
Voltage - Breakdown (Min): 13V
Voltage - Clamping (Max) @ Ipp: 25V
Current - Peak Pulse (10/1000µs): 1A (8/20µs)
Power - Peak Pulse: 25W
Power Line Protection: No
Capacitance @ Frequency: 12pF @ 1MHz

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 641-2049-6-ND 144-CPDQC12V-HF 1362391-CPDQC12V-HF
Product Name TVS Diodes 25V TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package 0402 (1006 Metric) Tape & Reel (TR) 0402 (1006 Metric)
Peak Pulse Power 25 watts 25 watts 25 watts
VC 25 volts 25 volts
VBR 13 volts 13 volts
Unlock Full Specs
to access all available technical data