13V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SOT-883
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 641-1777-2-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | SC-101, SOT-883 |
| Peak Pulse Power | 39 watts |
| VC | 13 volts |