TVS DIODE 3.3VWM 10.4VC 0402 Product overview: CPDQ3V3U-HF from Comchip Technology is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CPDQ3V3U-HF can be used for catalog matching and distributor lookup.
10.4V Clamp 9.8A (8/20µs) Ipp Tvs Diode Surface Mount 0402/SOD-923F
10.4V Clamp 9.8A (8/20µs) Ipp Tvs Diode Surface Mount 0402/SOD-923F
10.4V Clamp 9.8A (8/20µs) Ipp Tvs Diode Surface Mount 0402/SOD-923F
Manufacturer: Comchip Technology
Win Source Part Number: 1030060-CPDQ3V3U-HF
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Capacitance @ Frequency: 80pF @ 1MHz
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 0402/SOD-923F
STAND-OFF Voltage (Vwm): 3.3V
Minimum Breakdown Voltage: 5V
Max Clamping Voltage: 10.4V
Peak Pulse Current(Ippm): 9.8A (8/20μs)
Power Dissipation - Pd: 102W
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Quantity per package: 8k pcs
TVS DIODE 3.3V 10.4V SOD923F
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-CPDQ3V3U-HF | 641-1477-1-ND | 1030060-CPDQ3V3U-HF | 186-CPDQ3V3U-HF |
| Product Name | TVS Protection Diode | TVS Diodes | TVS - TVS - Diodes - CPDQ3V3U-HF | TVS DIODE 3.3V 10.4V SOD923F |
| Configuration | Single | Single | ||
| RoHS Compliant | RoHS | RoHS | ||
| Package | Tape & Reel (TR) | SOD-923 | 0402/SOD-923F | SOD-923 |
| Peak Pulse Power | 102 watts | 102 watts | 102 watts | |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |