Comchip Technology Corporation TVS - TVS - Diodes - CPDQ3V3-HF CPDQ3V3-HF

Description
Manufacturer: Comchip Technology Win Source Part Number: 1030059-CPDQ3V3-HF Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Bidirectional Channels: 1 Capacitance @ Frequency: 25pF @ 1MHz Categories: Circuit Protection Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 0402/SOD-923F STAND-OFF Voltage (Vwm): 3.3V Minimum Breakdown Voltage: 5V Max Clamping Voltage: 14.1V Peak Pulse Current(Ippm): 11.2A (8/20μs) Power Dissipation - Pd: 158W Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Comchip Technology Win Source Part Number: 1030059-CPDQ3V3-HF Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Bidirectional Channels: 1 Capacitance @ Frequency: 25pF @ 1MHz Categories: Circuit Protection Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 0402/SOD-923F STAND-OFF Voltage (Vwm): 3.3V Minimum Breakdown Voltage: 5V Max Clamping Voltage: 14.1V Peak Pulse Current(Ippm): 11.2A (8/20μs) Power Dissipation - Pd: 158W Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - CPDQ3V3-HF - 1030059-CPDQ3V3-HF - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - CPDQ3V3-HF
1030059-CPDQ3V3-HF
TVS - TVS - Diodes - CPDQ3V3-HF 1030059-CPDQ3V3-HF
Manufacturer: Comchip Technology Win Source Part Number: 1030059-CPDQ3V3-HF Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Bidirectional Channels: 1 Capacitance @ Frequency: 25pF @ 1MHz Categories: Circuit Protection Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 0402/SOD-923F STAND-OFF Voltage (Vwm): 3.3V Minimum Breakdown Voltage: 5V Max Clamping Voltage: 14.1V Peak Pulse Current(Ippm): 11.2A (8/20μs) Power Dissipation - Pd: 158W Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance

Manufacturer: Comchip Technology
Win Source Part Number: 1030059-CPDQ3V3-HF
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 1
Capacitance @ Frequency: 25pF @ 1MHz
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 0402/SOD-923F
STAND-OFF Voltage (Vwm): 3.3V
Minimum Breakdown Voltage: 5V
Max Clamping Voltage: 14.1V
Peak Pulse Current(Ippm): 11.2A (8/20μs)
Power Dissipation - Pd: 158W
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
TVS Diodes - 641-1476-2-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
641-1476-2-ND
TVS Diodes 641-1476-2-ND
14.1V Clamp 11.2A (8/20µs) Ipp Tvs Diode Surface Mount 0402/SOD-923F

14.1V Clamp 11.2A (8/20µs) Ipp Tvs Diode Surface Mount 0402/SOD-923F

Buy Now Datasheet
TVS Protection Diode - 144-CPDQ3V3-HF - ERSAELECTRONICS PTE. LTD.
Singapore
TVS Protection Diode
144-CPDQ3V3-HF
TVS Protection Diode 144-CPDQ3V3-HF
TVS DIODE 3.3VWM 14.1VC 0402 Product overview: CPDQ3V3-HF from Comchip Technology is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CPDQ3V3-HF can be used for catalog matching and distributor lookup.

TVS DIODE 3.3VWM 14.1VC 0402 Product overview: CPDQ3V3-HF from Comchip Technology is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CPDQ3V3-HF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - CPDQ3V3-HF - ODG (Origin Data Global)
Shenzhen, China
TVS Diodes
CPDQ3V3-HF
TVS Diodes CPDQ3V3-HF
TVS DIODE 3.3VWM 14.1VC 0402

TVS DIODE 3.3VWM 14.1VC 0402

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1030059-CPDQ3V3-HF 641-1476-2-ND 144-CPDQ3V3-HF CPDQ3V3-HF
Product Name TVS - TVS - Diodes - CPDQ3V3-HF TVS Diodes TVS Protection Diode TVS Diodes
Package 0402/SOD-923F SOD-923 Tape & Reel (TR) SOD-923
VWM 3.3 volts
IPPM 11.2 amps
VC 14.1 volts 14.1 volts 14.1 volts
VBR 5 volts 5 volts 5 volts
Unlock Full Specs
to access all available technical data